ROHM Semiconductor USA, LLC Voltage Supervisor IC BD4940G-TR

Description
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4940G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4940G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4940G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4940G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-BD4940G-TR
Voltage Supervisor IC 691-BD4940G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4940G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4940G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4940G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4940G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD4940G-TR - 011389-BD4940G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4940G-TR
011389-BD4940G-TR
PMIC - PMIC - Supervisors - BD4940G-TR 011389-BD4940G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011389-BD4940G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011389-BD4940G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD4940G-TR
Supervisory Circuits BD4940G-TR
Supervisory Circuits CMOS DETEC VOLT 4.0V

Supervisory Circuits CMOS DETEC VOLT 4.0V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4940G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4940G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4940G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
PMIC - Supervisors - BD4940G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD4940G-TR
PMIC - Supervisors BD4940G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Supervisors - BD4940G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4940G-TR
Supervisors BD4940G-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD4940G-TR 011389-BD4940G-TR BD4940G-TR BD4940G-TR BD4940G-TR BD4940G-TR
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - BD4940G-TR Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Type Tape & Reel (TR) SOP; SSOP; 5-SSOP SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.9000 µA
Supply Voltage 1.2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7095294P - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details