IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD49K27G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD49K27G-TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913190-BD49K27G-TL
Series: BD49Kxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel 3-SSOP
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD49K27
Categories: Integrated Circuits (ICs)
Case / Package: 3-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD49K27G-TLDKR, BD49K27GTL, BD49K27G-TLCT, BD49K27G-TLTR
Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:3Pins; Delay Time:-;RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisory Circuits Volt Sup Det 2.3-6V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD49K27G-TL | 913190-BD49K27G-TL | BD49K27G-TL | BD49K27G-TL | 01AH6559 | BD49K27G-TL | BD49K27G-TL |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD49K27G-TL | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOP; SSOP; 3-SSOP | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| IQ | 0.9000 µA | ||||||
| Supply Voltage | 2.3 to 10 volts | 0.9500 to 10 volts |