ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD46365G-TR BD46365G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022932-BD46365G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 45 ms Minimum Voltage - Threshold: 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022932-BD46365G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 45 ms Minimum Voltage - Threshold: 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD46365G-TR - 1022932-BD46365G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD46365G-TR
1022932-BD46365G-TR
PMIC - PMIC - Supervisors - BD46365G-TR 1022932-BD46365G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022932-BD46365G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 45 ms Minimum Voltage - Threshold: 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022932-BD46365G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 45 ms Minimum
Voltage - Threshold: 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD46365G-TR
Voltage Supervisor IC 691-BD46365G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46365G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46365G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46365G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46365G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - BD46365G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD46365G-TR
Supervisors BD46365G-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
IC SUPERVISOR 1 CHANNEL 5SSOP - 687-BD46365G-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 5SSOP
687-BD46365G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP 687-BD46365G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BD46365G-TR
Supervisory Circuits BD46365G-TR
Supervisory Circuits RESET DETEC VOLT 3.7V

Supervisory Circuits RESET DETEC VOLT 3.7V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD46365G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD46365G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD46365G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
PMIC - Supervisors - BD46365G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD46365G-TR
PMIC - Supervisors BD46365G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1022932-BD46365G-TR 691-BD46365G-TR BD46365G-TR 687-BD46365G-TR BD46365G-TR BD46365G-TR BD46365G-TR
Product Name PMIC - PMIC - Supervisors - BD46365G-TR Voltage Supervisor IC Supervisors IC SUPERVISOR 1 CHANNEL 5SSOP Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1 1; 1
Output Options Inverting; Active Low Push-Pull, Totem Pole
Type SOP; SSOP; 5-SSOP Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details