IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD45401G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD45401G-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863978-BD45401G-TR
Series: BD45xxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD45401
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD45401G-TR-ND, BD45401GTR, BD45401GDKR, BD45401GCT
Supervisory Circuits RESET DETEC VOLT 4.0V
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
VOLTAGE DETECTOR, 850NA, 10V, SOT-23-5; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD45401G-TR | 863978-BD45401G-TR | BD45401G-TR | BD45401G-TR | BD45401G-TR | 08X1293 | BD45401G-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD45401G-TR | Supervisory Circuits | PMIC - Supervisors | Supervisors | Voltage Detector, 850Na, 10V, Sot-23-5; Threshold Voltage Rohm | Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Tape & Reel (TR) | SOP; SSOP; 5-SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| IQ | 0.8500 µA | ||||||
| Supply Voltage | 0.9500 to 10 volts | 0.9500 to 10 volts | |||||
| Threshold | 4 volts | 4 volts | 4 volts |