The BD46241G-TR is a voltage detector integrated circuit from Quarktwin Technology Ltd. designed for applications requiring reset functionality in microcontroller and logic circuits. It features a detection voltage range of 2.4V, with high accuracy of ±1.0%. The device operates with ultra-low current consumption of approximately 0.85µA, making it suitable for battery-powered applications. The BD46241G-TR includes a built-in counter timer with three fixed delay settings of 50ms, 100ms, and 200ms, eliminating the need for an external capacitor for delay time configuration. It is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, and is rated for an operating temperature range of -40°C to +105°C. This product is ideal for engineers looking for a reliable and efficient voltage detection solution.
Supervisory Circuits RESET DETEC VOLT 2.5V
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; DelayRoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5SSOP
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD46241G-TR | BD46241G-TR | BD46241G-TR | 01AH6488 | BD46241G-TR |
| Product Name | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | PMIC - Supervisors |
| Threshold | 2.4 volts | 2.4 volts | 2.4 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Number of Supplies | 1; 1Monitors | 1; 1 |