Manufacturer: Rohm Semiconductor
Win Source Part Number: 913179-BD48K24G-TL
Series: BD48Kxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 3-SSOP
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD48K24
Categories: Integrated Circuits (ICs)
Case / Package: 3-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD48K24G-TLTR, BD48K24GTL, BD48K24G-TLCT, BD48K24G-TLDKR
IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD48K24G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48K24G-TL can be used for catalog matching and distributor lookup.
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisory Circuits Volt Sup Det 2.3-6V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 913179-BD48K24G-TL | 691-BD48K24G-TL | 01AH6514 | BD48K24G-TL | BD48K24G-TL | BD48K24G-TL | BD48K24G-TL |
| Product Name | PMIC - PMIC - Supervisors - BD48K24G-TL | Voltage Supervisor IC | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOP; SSOP; 3-SSOP | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 |