ROHM Semiconductor USA, LLC Voltage Regulators - Linear BD50FC0FP-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252
Datasheet
Datasheet Summary
Powered by GS/AI

The BD50FC0FP-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0V with a maximum output current of 1A. It features a high output voltage accuracy of ±1% at 25°C and operates within a supply voltage range of 4.0V to 26.5V. The device is equipped with built-in over-current protection and thermal shutdown circuits, ensuring reliability and safety during operation. The BD50FC0FP-E2 is available in a TO252-3 package, making it suitable for various applications where space and thermal management are considerations. The operating temperature range for this regulator is -25°C to +85°C, allowing for versatility in different environments.

Datasheet Summary
Powered by GS/AI

The BD50FC0FP-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0V with a maximum output current of 1A. It features a high output voltage accuracy of ±1% at 25°C and operates within a supply voltage range of 4.0V to 26.5V. The device is equipped with built-in over-current protection and thermal shutdown circuits, ensuring reliability and safety during operation. The BD50FC0FP-E2 is available in a TO252-3 package, making it suitable for various applications where space and thermal management are considerations. The operating temperature range for this regulator is -25°C to +85°C, allowing for versatility in different environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BD50FC0FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BD50FC0FP-E2
Voltage Regulators - Linear BD50FC0FP-E2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD50FC0FP-E2
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCR - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details