ROHM Semiconductor USA, LLC 6.0V 6V Voltage Supervisor IC BD4960FVE-TR

Description
IC DETECTOR VOLT 6.0V CMOS 5VSOF / Processor Supervisor 6V 1 Active Low/CMOS 5-Pin VSOF T/R Product overview: BD4960FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0V, 6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6.0V, 6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4960FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DETECTOR VOLT 6.0V CMOS 5VSOF / Processor Supervisor 6V 1 Active Low/CMOS 5-Pin VSOF T/R Product overview: BD4960FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0V, 6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6.0V, 6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4960FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.0V 6V Voltage Supervisor IC
691-BD4960FVE-TR
6.0V 6V Voltage Supervisor IC 691-BD4960FVE-TR
IC DETECTOR VOLT 6.0V CMOS 5VSOF / Processor Supervisor 6V 1 Active Low/CMOS 5-Pin VSOF T/R Product overview: BD4960FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0V, 6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6.0V, 6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4960FVE-TR can be used for catalog matching and distributor lookup.

IC DETECTOR VOLT 6.0V CMOS 5VSOF / Processor Supervisor 6V 1 Active Low/CMOS 5-Pin VSOF T/R Product overview: BD4960FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0V, 6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6.0V, 6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4960FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD4960FVE-TR - 769897-BD4960FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4960FVE-TR
769897-BD4960FVE-TR
PMIC - PMIC - Supervisors - BD4960FVE-TR 769897-BD4960FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 769897-BD4960FVE-TR Series: BD49xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SOT-665 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 6V Family Name: BD4960FVE Categories: Integrated Circuits (ICs) Manufacturer Package: 5-VSOF Alternative Parts (Cross-Reference): S-80156CLPF-JJHTFU; S-80956CLNB-G7ST2U; S-80156ALPF-JBHTFG; S-80960CLNB-G7WT2G; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769897-BD4960FVE-TR
Series: BD49xxx
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: SOT-665
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 6V
Family Name: BD4960FVE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-VSOF
Alternative Parts (Cross-Reference): S-80156CLPF-JJHTFU; S-80956CLNB-G7ST2U; S-80156ALPF-JBHTFG; S-80960CLNB-G7WT2G;
Introduction Date: April 23, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - BD4960FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4960FVE-TR
Supervisors BD4960FVE-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF

Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF

Buy Now
Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm - 08X1371 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm
08X1371
Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm 08X1371
VOLTAGE DETECTOR, 900NA, 10V, VSOF-5; Threshold Voltage:6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, 900NA, 10V, VSOF-5; Threshold Voltage:6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD4960FVE-TR
Supervisory Circuits BD4960FVE-TR
Supervisory Circuits CMOS DETEC VOLT 2.5V

Supervisory Circuits CMOS DETEC VOLT 2.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD4960FVE-TR 769897-BD4960FVE-TR BD4960FVE-TR 08X1371 BD4960FVE-TR
Product Name 6.0V 6V Voltage Supervisor IC PMIC - PMIC - Supervisors - BD4960FVE-TR Supervisors Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm Supervisory Circuits
Number of Supplies 1 1; 1 1; 1Monitors
Type Reel package SOT-665
Threshold 6 volts 6 volts 6 volts 6 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Voltage References - 7139449P - RS Components, Ltd.
Specs
Type SOT-89
View Details