IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD45451G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD45451G-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 115798-BD45451G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 90 ms Minimum
Voltage - Threshold: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits RESET DETEC VOLT 4.5V
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
VOLTAGE DETECTOR, 850NA, 10V, SOT-23-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD45451G-TR | 115798-BD45451G-TR | BD45451G-TR | BD45451G-TR | BD45451G-TR | BD45451G-TR | 08X1295 |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD45451G-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors | Voltage Detector, 850Na, 10V, Sot-23-5; Threshold Voltage Rohm |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | |||
| Type | Tape & Reel (TR) | SOP; SSOP; 5-SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| IQ | 0.8500 µA | ||||||
| Supply Voltage | 0.9500 to 10 volts | 0.9500 to 10 volts | |||||
| Threshold | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts |