ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD4934G-TR BD4934G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011386-BD4934G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Family Name: BD4934G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Alternative Parts (Cross-Reference): BD49E34G-MTR; S-19100C31A-N4T2U; S-80932CLNB-G62-T2; S-19100C36A-N4T2U; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011386-BD4934G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Family Name: BD4934G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Alternative Parts (Cross-Reference): BD49E34G-MTR; S-19100C31A-N4T2U; S-80932CLNB-G62-T2; S-19100C36A-N4T2U; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD4934G-TR - 011386-BD4934G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4934G-TR
011386-BD4934G-TR
PMIC - PMIC - Supervisors - BD4934G-TR 011386-BD4934G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011386-BD4934G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Family Name: BD4934G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Alternative Parts (Cross-Reference): BD49E34G-MTR; S-19100C31A-N4T2U; S-80932CLNB-G62-T2; S-19100C36A-N4T2U; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011386-BD4934G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.4V
Family Name: BD4934G
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Alternative Parts (Cross-Reference): BD49E34G-MTR; S-19100C31A-N4T2U; S-80932CLNB-G62-T2; S-19100C36A-N4T2U;
Introduction Date: April 23, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD4934G-TR
Voltage Supervisor IC 691-BD4934G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4934G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4934G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4934G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4934G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD4934G-TR
Supervisory Circuits BD4934G-TR
Supervisory Circuits CMOS DETEC VOLT 3.4V

Supervisory Circuits CMOS DETEC VOLT 3.4V

Buy Now Datasheet
Supervisors - BD4934G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4934G-TR
Supervisors BD4934G-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4934G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4934G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4934G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
PMIC - Supervisors - BD4934G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD4934G-TR
PMIC - Supervisors BD4934G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011386-BD4934G-TR 691-BD4934G-TR BD4934G-TR BD4934G-TR BD4934G-TR BD4934G-TR
Product Name PMIC - PMIC - Supervisors - BD4934G-TR Voltage Supervisor IC Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Push-Pull, Totem Pole
Type SOP; SSOP; 5-SSOP Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details