Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152708-BD48K31G-TL
Series: BD48xxx
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.1V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 3-SSOP
Alternative Parts (Cross-Reference): S-80930CNMC-G80T2U; S-1009N30I-M5T1U; S-1009N30I-N4T1U;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD48K31G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48K31G-TL can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 3SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Supervisory Circuits Standard Voltage Detector
VOLTAGE DETECTOR, 3.1V, SSOP-3, 105DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1152708-BD48K31G-TL | 691-BD48K31G-TL | BD48K31G-TL | BD48K31G-TL | BD48K31G-TL | BD48K31G-TL | 28AK6483 |
| Product Name | PMIC - PMIC - Supervisors - BD48K31G-TL | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits | Voltage Detector, 3.1V, Ssop-3, 105Deg C Rohs Compliant Rohm |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SSOP | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Threshold | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts |