The ROHM Voltage Detector IC, part number 01AH6555, operates within a wide temperature range of -40°C to +105°C. It features a threshold voltage detection range from 2.3V to 6.0V in 0.1V increments, with a high accuracy of ±1.0%. The device is designed for ultra-low current consumption, typically at 0.9µA. It is available in multiple output types, including N-channel open drain and CMOS output, making it suitable for various applications, particularly in circuits involving microcontrollers that require reset functionality. The compact package options include SSOP5 and SSOP3, with dimensions of 2.90mm x 2.80mm x 1.25mm and 2.92mm x 2.80mm x 1.25mm, respectively. This product is RoHS compliant, ensuring it meets environmental standards.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 769850-BD4844FVE-TR
Series: BD48xxx
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: SOT-665
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.4V
Family Name: BD4844FVE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-VSOF
Alternative Parts (Cross-Reference): S-80947CNNB-G9H-T2; S-80140CNPF-JKZTFU; S-80146CNPF-JK7TFG; S-80946CNNB-G9GT2U;
Introduction Date: April 23, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:VSOF; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisory Circuits CMOS DETEC VOLT 4.7V
IC SUPERVISOR 1 CHANNEL 5VSOF
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 769850-BD4844FVE-TR | 01AH6555 | BD4844FVE-TR | BD4844FVE-TR | BD4844FVE-TR | BD4844FVE-TR |
| Product Name | PMIC - PMIC - Supervisors - BD4844FVE-TR | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1; 1Monitors | 1; 1 | |||
| Output Options | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Threshold | 4.4 volts | 4.4 volts | 4.4 volts | 4.4 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |