Win Source Part Number: 1377978-BD46302G-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 52 pct.
Type: Voltage Detector
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: BD46xxx
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Base Product Number: BD46302
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Reset: Active Low
Reset Timeout: 180ms Minimum
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46302G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46302G-TR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisory Circuits RESET DETEC VOLT 3.1V
VOLTAGE DETECTOR, 850NA, 10V, SOT-23-5; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1377978-BD46302G-TR | 691-BD46302G-TR | BD46302G-TR | BD46302G-TR | BD46302G-TR | 08X1298 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Supervisory Circuits | Voltage Detector, 850Na, 10V, Sot-23-5; Threshold Voltage Rohm |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1Monitors | ||
| Output Options | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SSOP | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 3 volts | 3 volts | 3 volts | 3 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |