Manufacturer: Rohm Semiconductor
Win Source Part Number: 805231-BD49L38G-TL
Packaging: Reel
Type: Voltage Detector
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.8V
Supplier Device Package: 3-SSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD49L38G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD49L38G-TL can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisory Circuits Volt Det CMOS 3.8V SSOP3
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 805231-BD49L38G-TL | 691-BD49L38G-TL | BD49L38G-TL | BD49L38G-TL | BD49L38G-TL | BD49L38G-TL |
| Product Name | PMIC - PMIC - Supervisors - BD49L38G-TL | Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SSOP | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||
| Threshold | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts |