ROHM Semiconductor USA, LLC Supervisory Circuits BD49K41G-TL

Description
Supervisory Circuits Volt Det CMOS 4.1V SSOP3
Description
Supervisory Circuits Volt Det CMOS 4.1V SSOP3
Datasheet
Datasheet Summary
Powered by GS/AI

The BD49K41G-TL is a voltage detector integrated circuit from the BD49xxx series by Lingto Electronic Limited. It features a CMOS output type and is designed for high accuracy with a detection voltage range of 2.3V to 6.0V in 0.1V increments. The device offers a typical current consumption of only 0.9OºA, making it suitable for low-power applications. It operates within a wide temperature range of -40°C to +105°C, ensuring reliability in various environments. The BD49K41G-TL is available in compact packages, including SSOP5 and SSOP3, which are compatible with standard SOT-23 footprints. This product is ideal for circuits that require reset functionality, particularly in microcontroller and logic circuit applications.

Datasheet Summary
Powered by GS/AI

The BD49K41G-TL is a voltage detector integrated circuit from the BD49xxx series by Lingto Electronic Limited. It features a CMOS output type and is designed for high accuracy with a detection voltage range of 2.3V to 6.0V in 0.1V increments. The device offers a typical current consumption of only 0.9OºA, making it suitable for low-power applications. It operates within a wide temperature range of -40°C to +105°C, ensuring reliability in various environments. The BD49K41G-TL is available in compact packages, including SSOP5 and SSOP3, which are compatible with standard SOT-23 footprints. This product is ideal for circuits that require reset functionality, particularly in microcontroller and logic circuit applications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Supervisory Circuits
BD49K41G-TL
Supervisory Circuits BD49K41G-TL
Supervisory Circuits Volt Det CMOS 4.1V SSOP3

Supervisory Circuits Volt Det CMOS 4.1V SSOP3

Buy Now Datasheet
Supervisors - BD49K41G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD49K41G-TL
Supervisors BD49K41G-TL
Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - BD49K41G-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
BD49K41G-TL
Integrated Circuits (ICs) - PMIC - Supervisors BD49K41G-TL
IC SUPERVISOR 1 CHANNEL 3SSOP

IC SUPERVISOR 1 CHANNEL 3SSOP

Supplier's Site
PMIC - Supervisors - BD49K41G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD49K41G-TL
PMIC - Supervisors BD49K41G-TL
IC SUPERVISOR 1 CHANNEL 3SSOP

IC SUPERVISOR 1 CHANNEL 3SSOP

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD49K41G-TL BD49K41G-TL BD49K41G-TL BD49K41G-TL
Product Name Supervisory Circuits Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors
Type TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1914773 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details