Manufacturer: Rohm Semiconductor
Win Source Part Number: 769853-BD4851FVE-TR
Series: BD48xxx
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: SOT-665
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5.1V
Family Name: BD4851FVE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-VSOF
Alternative Parts (Cross-Reference): S-80951CNNB-G9MT2G; S-80954CNNB-G9Q-T2; S-80953CNNB-G9PT2G; S-80155BNPF-JHGTFG;
Introduction Date: April 23, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC DETECTOR VOLT 5.1V ODRN 5VSOF / Processor Supervisor 5.1V 1 Active Low/Open Drain 5-Pin VSOF T/R Product overview: BD4851FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4851FVE-TR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisory Circuits CMOS DETEC VOLT 5.4V
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 769853-BD4851FVE-TR | 691-BD4851FVE-TR | BD4851FVE-TR | BD4851FVE-TR | 687-BD4851FVE-TR | BD4851FVE-TR |
| Product Name | PMIC - PMIC - Supervisors - BD4851FVE-TR | 5.1V Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | IC SUPERVISOR 1 CHANNEL 5VSOF | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1 | ||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | Open Drain | ||
| Threshold | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |