IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD49K23G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD49K23G-TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 805230-BD49K23G-TL
Packaging: Reel
Type: Voltage Detector
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.3V
Supplier Device Package: 3-SSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: BD49
IC SUPERVISOR 1 CHANNEL 3SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
VOLTAGE DETECTOR, 2.3V, SSOP-3, 105DEG C ROHS COMPLIANT: YES
Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Supervisory Circuits Volt Sup Det 2.3-6V
IC SUPERVISOR 1 CHANNEL 3SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD49K23G-TL | 805230-BD49K23G-TL | BD49K23G-TL | BD49K23G-TL | 30AK5793 | BD49K23G-TL | BD49K23G-TL | 687-BD49K23G-TL |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD49K23G-TL | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Voltage Detector, 2.3V, Ssop-3, 105Deg C Rohs Compliant Rohm | Supervisors | Supervisory Circuits | IC SUPERVISOR 1 CHANNEL 3SSOP |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SSOP | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| IQ | 0.9000 µA | 0.9000 µA | ||||||
| Supply Voltage | 2.3 to 10 volts | 6 volts |