Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 50 60 70 80 100 150 200 219
Product Name Notes
Shunt Voltage Reference IC Adjustable 0.6V 17.4 VV ±1% 20 mA TSOT-23-5
Supervisor Channel
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (3x3)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (3x4.9)
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Supervisor Open Drain or Open Collector 2 Channel 8-MSOP
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-TDFN (3x3)
Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC
Supervisor Open Drain, Push-Pull 1 Channel 8-MSOP
Supervisor Open Drain, Push-Pull 1 Channel 8-PDIP
Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Supervisor Push-Pull 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

<< Prev Next >>