ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD46301G-TR BD46301G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769844-BD46301G-TR Series: BD46xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 90 ms Minimum Voltage - Threshold: 3V Family Name: BD46301 Categories: Integrated Circuits (ICs) Manufacturer Package: 5-SSOP Alternative Parts (Cross-Reference): S-1003CA30I-M5T1U; S-1003CA28I-M5T1U; S-1003CA32I-I6T1U; S-1003CB32I-I6T1U; Introduction Date: July 02, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769844-BD46301G-TR Series: BD46xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 90 ms Minimum Voltage - Threshold: 3V Family Name: BD46301 Categories: Integrated Circuits (ICs) Manufacturer Package: 5-SSOP Alternative Parts (Cross-Reference): S-1003CA30I-M5T1U; S-1003CA28I-M5T1U; S-1003CA32I-I6T1U; S-1003CB32I-I6T1U; Introduction Date: July 02, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD46301G-TR - 769844-BD46301G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD46301G-TR
769844-BD46301G-TR
PMIC - PMIC - Supervisors - BD46301G-TR 769844-BD46301G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 769844-BD46301G-TR Series: BD46xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 90 ms Minimum Voltage - Threshold: 3V Family Name: BD46301 Categories: Integrated Circuits (ICs) Manufacturer Package: 5-SSOP Alternative Parts (Cross-Reference): S-1003CA30I-M5T1U; S-1003CA28I-M5T1U; S-1003CA32I-I6T1U; S-1003CB32I-I6T1U; Introduction Date: July 02, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769844-BD46301G-TR
Series: BD46xxx
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 90 ms Minimum
Voltage - Threshold: 3V
Family Name: BD46301
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-SSOP
Alternative Parts (Cross-Reference): S-1003CA30I-M5T1U; S-1003CA28I-M5T1U; S-1003CA32I-I6T1U; S-1003CB32I-I6T1U;
Introduction Date: July 02, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD46301G-TR
Voltage Supervisor IC 691-BD46301G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46301G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46301G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46301G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46301G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD46301G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD46301G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD46301G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BD46301G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD46301G-TR
Supervisors BD46301G-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
PMIC - Supervisors - BD46301G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD46301G-TR
PMIC - Supervisors BD46301G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD46301G-TR
Supervisory Circuits BD46301G-TR
Supervisory Circuits Voltage Detector w/ Fixed Delay Time

Supervisory Circuits Voltage Detector w/ Fixed Delay Time

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 769844-BD46301G-TR 691-BD46301G-TR BD46301G-TR BD46301G-TR BD46301G-TR BD46301G-TR
Product Name PMIC - PMIC - Supervisors - BD46301G-TR Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Push-Pull, Totem Pole
Type SSOP Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Threshold 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904429 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers