The ROHM Voltage Detector IC, part number 01AH6509, operates within a wide temperature range of -40°C to +105°C. It features a threshold voltage detection range from 2.3V to 6.0V in 0.1V increments, with a high accuracy of ±1.0%. The device consumes ultra-low current, typically 0.9µA, making it suitable for power-sensitive applications. It is available in multiple output types, including N-channel open drain and CMOS output, and comes in compact packages such as SSOP5 and SSOP3. This voltage detector is designed for use in circuits requiring reset functionality, particularly those involving microcontrollers or logic circuits.
Supervisory Circuits VOLTAGE DETECTOR
IC SUPERVISOR 1 CHANNEL 5SSOP
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD48E45G-TR | BD48E45G-TR | BD48E45G-TR | BD48E45G-TR | 01AH6509 |
| Product Name | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits | Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm |
| Number of Supplies | 1; 1 | 1; 1Monitors | |||
| Output Options | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |