VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:3.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Supervisory Circuits VOLTAGE DETECTOR
IC SUPERVISOR 1 CHANNEL 3SSOP
| Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 01AH6537 | BD48L33G-TL | BD48L33G-TL | BD48L33G-TL | BD48L33G-TL |
| Product Name | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1Monitors | 1; 1 | |||
| Pins | 3 | ||||
| Supply Voltage | 0.9500 to 10 volts | ||||
| Threshold | 3.3 volts | 3.3 volts | 3.3 volts |