ROHM Semiconductor USA, LLC Supervisors BD48K49G-TL

Description
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Description
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The BD48K49G-TL is a voltage detector IC from Quarktwin Technology Ltd., part of the BD48xxx series. It features high accuracy with a detection voltage range from 2.3V to 6.0V in 0.1V increments, and a typical accuracy of ±1.0%. The device operates with ultra-low current consumption of approximately 0.9OºA, making it suitable for power-sensitive applications. It supports two output types: N-channel open drain and CMOS output, providing flexibility for various circuit designs. The operating temperature range is from -40°C to +105°C, ensuring reliability in diverse environments. The BD48K49G-TL is available in compact packages, including SSOP5 and SSOP3, which are compatible with standard JEDEC footprints. This product is ideal for circuits requiring reset functions in microcontroller or logic circuit applications.

Datasheet Summary
Powered by GS/AI

The BD48K49G-TL is a voltage detector IC from Quarktwin Technology Ltd., part of the BD48xxx series. It features high accuracy with a detection voltage range from 2.3V to 6.0V in 0.1V increments, and a typical accuracy of ±1.0%. The device operates with ultra-low current consumption of approximately 0.9OºA, making it suitable for power-sensitive applications. It supports two output types: N-channel open drain and CMOS output, providing flexibility for various circuit designs. The operating temperature range is from -40°C to +105°C, ensuring reliability in diverse environments. The BD48K49G-TL is available in compact packages, including SSOP5 and SSOP3, which are compatible with standard JEDEC footprints. This product is ideal for circuits requiring reset functions in microcontroller or logic circuit applications.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - BD48K49G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD48K49G-TL
Supervisors BD48K49G-TL
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP

Supervisor Open Drain or Open Collector 1 Channel 3-SSOP

Buy Now Datasheet
PMIC - Supervisors - BD48K49G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD48K49G-TL
PMIC - Supervisors BD48K49G-TL
IC SUPERVISOR 1 CHANNEL 3SSOP

IC SUPERVISOR 1 CHANNEL 3SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD48K49G-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD48K49G-TL
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD48K49G-TL
IC SUPERVISOR 1 CHANNEL 3SSOP

IC SUPERVISOR 1 CHANNEL 3SSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BD48K49G-TL
Supervisory Circuits BD48K49G-TL
Supervisory Circuits Volt Det Open drain 4.9V SSOP3

Supervisory Circuits Volt Det Open drain 4.9V SSOP3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD48K49G-TL BD48K49G-TL BD48K49G-TL BD48K49G-TL
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Output Options Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products