ROHM Co., Ltd. 4.8V Voltage Supervisor IC BD4848FVE-TR

Description
IC DETECTOR VOLT 4.8V ODRN 5VSOF / Processor Supervisor 4.8V 1 Active Low/Open Drain 5-Pin VSOF T/R Product overview: BD4848FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.8V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4848FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DETECTOR VOLT 4.8V ODRN 5VSOF / Processor Supervisor 4.8V 1 Active Low/Open Drain 5-Pin VSOF T/R Product overview: BD4848FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.8V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4848FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.8V Voltage Supervisor IC
691-BD4848FVE-TR
4.8V Voltage Supervisor IC 691-BD4848FVE-TR
IC DETECTOR VOLT 4.8V ODRN 5VSOF / Processor Supervisor 4.8V 1 Active Low/Open Drain 5-Pin VSOF T/R Product overview: BD4848FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.8V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4848FVE-TR can be used for catalog matching and distributor lookup.

IC DETECTOR VOLT 4.8V ODRN 5VSOF / Processor Supervisor 4.8V 1 Active Low/Open Drain 5-Pin VSOF T/R Product overview: BD4848FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.8V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4848FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD4848FVE-TR - 769852-BD4848FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4848FVE-TR
769852-BD4848FVE-TR
PMIC - PMIC - Supervisors - BD4848FVE-TR 769852-BD4848FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 769852-BD4848FVE-TR Series: BD48xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SOT-665 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.8V Family Name: BD4848FVE Categories: Integrated Circuits (ICs) Manufacturer Package: 5-VSOF Alternative Parts (Cross-Reference): S-80143CNPF-JK4TFU; S-80147BNPF-JG8TFG; S-80947CNNB-G9H-T2; S-80946CNNB-G9GT2G; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769852-BD4848FVE-TR
Series: BD48xxx
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: SOT-665
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.8V
Family Name: BD4848FVE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-VSOF
Alternative Parts (Cross-Reference): S-80143CNPF-JK4TFU; S-80147BNPF-JG8TFG; S-80947CNNB-G9H-T2; S-80946CNNB-G9GT2G;
Introduction Date: April 23, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - BD4848FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4848FVE-TR
Supervisors BD4848FVE-TR
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
BD4848FVE-TR
Supervisory Circuits BD4848FVE-TR
Supervisory Circuits CMOS DETEC VOLT 5.1V

Supervisory Circuits CMOS DETEC VOLT 5.1V

Buy Now Datasheet
IC SUPERVISOR 1 CHANNEL 5VSOF - 687-BD4848FVE-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 5VSOF
687-BD4848FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF 687-BD4848FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD4848FVE-TR 769852-BD4848FVE-TR BD4848FVE-TR BD4848FVE-TR 687-BD4848FVE-TR
Product Name 4.8V Voltage Supervisor IC PMIC - PMIC - Supervisors - BD4848FVE-TR Supervisors Supervisory Circuits IC SUPERVISOR 1 CHANNEL 5VSOF
Number of Supplies 1 1; 1 1; 1
Type Reel package SOT-665 SOT-665
Threshold 4.8 volts 4.8 volts 4.8 volts 4.8 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers
Voltage Supervisors - 1922401 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details