The BD46325G-TR is a voltage detector integrated circuit designed for low power consumption applications. It features a detection voltage range from 2.3V to 4.8V in 0.1V increments, allowing for flexibility in various applications. The device incorporates a built-in counter timer, eliminating the need for an external capacitor for delay time settings, which simplifies circuit design. It operates with an ultra-low current consumption of approximately 0.85µA and maintains high accuracy with a detection voltage tolerance of ±1.0%. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of environments. The BD46325G-TR is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, which is compatible with SOT-23-5. This product is ideal for circuits that require reliable reset functionality, particularly in microcontroller and logic circuit applications.
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisory Circuits RESET DETEC VOLT 3.3V
IC SUPERVISOR 1 CHANNEL 5SSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD46325G-TR | BD46325G-TR | BD46325G-TR | BD46325G-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Threshold | 3.2 volts | 3.2 volts |