Manufacturer: Rohm Semiconductor
Win Source Part Number: 805519-BD48K35G-TL
Packaging: Reel
Type: Voltage Detector
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.5V
Supplier Device Package: 3-SSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: BD48
IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD48K35G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48K35G-TL can be used for catalog matching and distributor lookup.
VOLTAGE DETECTOR, 3.5V, SSOP-3, 105DEG C ROHS COMPLIANT: YES
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisory Circuits Standard Voltage Detector
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 805519-BD48K35G-TL | 691-BD48K35G-TL | 28AK6484 | BD48K35G-TL | BD48K35G-TL | BD48K35G-TL | BD48K35G-TL |
| Product Name | PMIC - PMIC - Supervisors - BD48K35G-TL | Voltage Supervisor IC | Voltage Detector, 3.5V, Ssop-3, 105Deg C Rohs Compliant Rohm | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SSOP | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Threshold | 3.5 volts | 3.5 volts | 3.5 volts | 3.5 volts |