ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD4958G-TR BD4958G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769894-BD4958G-TR Series: BD49xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 5.8V Family Name: BD4958G Categories: Integrated Circuits (ICs) Manufacturer Package: 5-SSOP Alternative Parts (Cross-Reference): BD49E58G-MTR; S-80158CLPF-JJJTFG; S-80952CLNB-G7N-T2; S-80953CLNB-G7PT2U; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769894-BD4958G-TR Series: BD49xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 5.8V Family Name: BD4958G Categories: Integrated Circuits (ICs) Manufacturer Package: 5-SSOP Alternative Parts (Cross-Reference): BD49E58G-MTR; S-80158CLPF-JJJTFG; S-80952CLNB-G7N-T2; S-80953CLNB-G7PT2U; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD4958G-TR - 769894-BD4958G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4958G-TR
769894-BD4958G-TR
PMIC - PMIC - Supervisors - BD4958G-TR 769894-BD4958G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 769894-BD4958G-TR Series: BD49xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 5.8V Family Name: BD4958G Categories: Integrated Circuits (ICs) Manufacturer Package: 5-SSOP Alternative Parts (Cross-Reference): BD49E58G-MTR; S-80158CLPF-JJJTFG; S-80952CLNB-G7N-T2; S-80953CLNB-G7PT2U; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769894-BD4958G-TR
Series: BD49xxx
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5.8V
Family Name: BD4958G
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-SSOP
Alternative Parts (Cross-Reference): BD49E58G-MTR; S-80158CLPF-JJJTFG; S-80952CLNB-G7N-T2; S-80953CLNB-G7PT2U;
Introduction Date: April 23, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.8V Voltage Supervisor IC
691-BD4958G-TR
5.8V Voltage Supervisor IC 691-BD4958G-TR
IC RESET CMOS 5.8V 5SSOP Product overview: BD4958G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.8V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4958G-TR can be used for catalog matching and distributor lookup.

IC RESET CMOS 5.8V 5SSOP Product overview: BD4958G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.8V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4958G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD4958G-TR
Supervisory Circuits BD4958G-TR
Supervisory Circuits CMOS DETEC VOLT 5.8V

Supervisory Circuits CMOS DETEC VOLT 5.8V

Buy Now Datasheet
PMIC - Supervisors - BD4958G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD4958G-TR
PMIC - Supervisors BD4958G-TR
IC RESET CMOS 5.8V 5SSOP

IC RESET CMOS 5.8V 5SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4958G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4958G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4958G-TR
IC RESET CMOS 5.8V 5SSOP

IC RESET CMOS 5.8V 5SSOP

Supplier's Site
Supervisors - BD4958G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4958G-TR
Supervisors BD4958G-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
IC SUPERVISOR 1 CHANNEL 5SSOP - 687-BD4958G-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 5SSOP
687-BD4958G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP 687-BD4958G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 769894-BD4958G-TR 691-BD4958G-TR BD4958G-TR BD4958G-TR BD4958G-TR BD4958G-TR 687-BD4958G-TR
Product Name PMIC - PMIC - Supervisors - BD4958G-TR 5.8V Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors IC SUPERVISOR 1 CHANNEL 5SSOP
Number of Supplies 1; 1 1 1; 1 1; 1
Output Options Inverting; Active Low Push-Pull, Totem Pole
Type SSOP Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 5.8 volts 5.8 volts 5.8 volts 5.8 volts 5.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers