The ROHM Voltage Detector IC, part number 01AH6516, operates within a wide temperature range of -40°C to +105°C. It features high accuracy with a detection voltage range from 2.3V to 6.0V in 0.1V increments, ensuring precise voltage monitoring. The device consumes ultra-low current, typically 0.9µA, making it suitable for battery-powered applications. It is available in multiple output types, including N-channel open drain and CMOS output, providing flexibility for various circuit designs. The compact package options include SSOP5 and SSOP3, facilitating integration into space-constrained environments. This voltage detector is ideal for circuits requiring reset functions, particularly in microcontroller applications.
Supervisory Circuits Volt Sup Det 2.3-6V
IC SUPERVISOR 1 CHANNEL 3SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD48K26G-TL | BD48K26G-TL | BD48K26G-TL | 01AH6516 | BD48K26G-TL |
| Product Name | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Supervisors |
| Number of Supplies | 1; 1 | 1; 1Monitors | |||
| Output Options | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |