Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| * Voltage Regulator IC Output | |
| - Controller, Intel VR11, VR11.1, AMD CPU Voltage Regulator IC 1 Output 40-LQFN-CLIP (7x5) | |
| - Controller, Intel VR11, VR11.1, AMD CPU Voltage Regulator IC 1 Output 56-VQFN (8x8) | |
| - Controller, Intel VR11, VR11.1, AMD CPU Voltage Regulator IC 1 Output PG-VQFN-56-901 | |
| Audio Systems PMIC 64-QFN (7.5x7.5) | |
| Automotive PMIC 36-QFN (6x6) | |
| Automotive PMIC 8-PDIP | |
| Automotive PMIC 8-SO | |
| Automotive, Flasher Controller No 16-SOP | |
| Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7) | |
| Battery Multi-Function Controller IC Lithium Ion 40-MLF (6x6) | |
| Camera PMIC 56-QFN (7x7) | |
| Camera PMIC 81-WLCSP (3.68x3.66) | |
| Cell Phone PMIC 49-BGA (5x5) | |
| Cell Phone PMIC 49-VFBGA (5x5) | |
| Current Sense Amp, Current Switch PMIC 32-QFN (5x5) | |
| Digital Camera PMIC 99-CSP | |
| Handheld/Mobile Devices PMIC 100-CTBGA (9x9) | |
| Handheld/Mobile Devices PMIC 100-TFBGA (9x9) | |
| Handheld/Mobile Devices PMIC 124-CTBGA (8x8) | |
| Handheld/Mobile Devices PMIC 16-QFN (3x3) | |
| Handheld/Mobile Devices PMIC 16-WLCSP (1.62x1.62) | |
| Handheld/Mobile Devices PMIC 16-WLCSP (2.25x2.25) | |
| Handheld/Mobile Devices PMIC 17-WLCSP (2.17x1.85) | |
| Handheld/Mobile Devices PMIC 20-WLCSP (2.17x1.85) | |
| Handheld/Mobile Devices PMIC 24-WLCSP (2.37x1.57) | |
| Handheld/Mobile Devices PMIC 25-WLCSP (2.3x2.3) | |
| Handheld/Mobile Devices PMIC 30-WLCSP (3x2.5) | |
| Handheld/Mobile Devices PMIC 32-QFN (5x5) | |
| Handheld/Mobile Devices PMIC 32-QFN (7x7) | |
| Handheld/Mobile Devices PMIC 36-QFN (6x6) | |
| Handheld/Mobile Devices PMIC 36-WLCSP (3.13x3.19) | |
| Handheld/Mobile Devices PMIC 40-QFN (5x5) | |
| Handheld/Mobile Devices PMIC 48-QFN (6x6) | |
| Handheld/Mobile Devices PMIC 49-VFBGA (5x5) | |
| Handheld/Mobile Devices PMIC 56-QFN (7x7) | |
| Handheld/Mobile Devices PMIC 56-QFN-EP (7x7) | |
| Handheld/Mobile Devices PMIC 64-WLCSP (3.56x3.45) | |
| Handheld/Mobile Devices PMIC 81-WLCSP (3.68x3.66) | |
| Handheld/Mobile Devices, Solid State Drives (SSD) PMIC 32-QFN (4x4) | |
| Handheld/Mobile Devices, Solid State Drives (SSD) PMIC 36-WLCSP (2.54x2.4) | |
| IC | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-TDFN (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 6-TDFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-WLCSP (1.34x0.97) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-TDFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.97x0.97) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-TDFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-MLPD (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-WLCSP (1.34x0.97) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TDFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-WLP (1.55x1.55) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-WLCSP | |
| Passive Entry/Start IC 125kHz SPI 1.9V ~ 4.2V 38-VFQFN Exposed Pad | |
| Passive Entry/Start IC 125kHz SPI 4.1V ~ 4.8V 48-VFQFN Exposed Pad | |
| PMIC | |
| Portable Equipment PMIC 124-CTBGA (8x8) | |
| Power Management - Hand-Held Devices PMIC | |
| Power Supplies, Converters, Controllers PMIC 100-BGA | |
| Processor PMIC | |
| RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA TO-92 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA TO-92 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA TO-92 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA TO-92 | |
| Supervisor 1 Channel SOT-143 | |
| Supervisor 1 Channel SOT-23-3 | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel 6-TDFN (2x2) | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SO | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 2 Channel SOT-23-6 | |
| Supervisor Open Drain or Open Collector 3 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 | |
| Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (2x2) | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-SO | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6 | |
| Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-5 | |
| TPMS IC 100kHz ~ 150kHz 8V ~ 24V 20-VQFN Exposed Pad | |
| TPMS IC 125kHz 2V ~ 3.8V 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| USB, Peripherals PMIC 16-QFN (3x3) | |
| Voltage Reference IC V |
| << Prev | Next >> |