The ROHM Voltage Detector IC, part number 01AH6513, operates within a wide temperature range of -40°C to +105°C. It features high accuracy with a detection voltage range from 2.3V to 6.0V in 0.1V increments, and a typical current consumption of only 0.9µA. The device is available in multiple output types, including N-channel open drain and CMOS output, making it versatile for various applications. The compact package options include SSOP5 and SSOP3, which are suitable for space-constrained designs. This voltage detector is ideal for circuits that require reset functionality, particularly in microcontroller and logic circuit applications.
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:5.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5VSOF
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 01AH6513 | BD48E56G-TR | BD48E56G-TR |
| Product Name | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1Monitors | ||
| Pins | 5 | ||
| Supply Voltage | 0.9500 to 10 volts | ||
| Threshold | 5.6 volts | 5.6 volts | 5.6 volts |