ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4947G-TR

Description
Win Source Part Number: 1381576-BD4947G-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Series: BD49xxx Type: Voltage Detector Package: Tape & Reel Standard Package: 3,000 pcs Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD4947 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Description
Win Source Part Number: 1381576-BD4947G-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Series: BD49xxx Type: Voltage Detector Package: Tape & Reel Standard Package: 3,000 pcs Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD4947 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD4947G-TR is a voltage detector integrated circuit from Quarktwin Technology Ltd., part of the BD49xxx series. It features a CMOS output type and is designed for high accuracy voltage detection with a typical detection voltage range from 2.3V to 6.0V in 0.1V increments. The device offers a high accuracy of ±1.0% and operates with ultra-low current consumption of approximately 0.9OºA. It is suitable for applications requiring reset functions in microcontroller or logic circuits. The BD4947G-TR operates within a wide temperature range of -40°C to +105°C and is available in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm. This product is ideal for engineers looking for a reliable voltage detection solution with minimal power requirements and a small footprint for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The BD4947G-TR is a voltage detector integrated circuit from Quarktwin Technology Ltd., part of the BD49xxx series. It features a CMOS output type and is designed for high accuracy voltage detection with a typical detection voltage range from 2.3V to 6.0V in 0.1V increments. The device offers a high accuracy of ±1.0% and operates with ultra-low current consumption of approximately 0.9OºA. It is suitable for applications requiring reset functions in microcontroller or logic circuits. The BD4947G-TR operates within a wide temperature range of -40°C to +105°C and is available in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm. This product is ideal for engineers looking for a reliable voltage detection solution with minimal power requirements and a small footprint for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1381576-BD4947G-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1381576-BD4947G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1381576-BD4947G-TR
Win Source Part Number: 1381576-BD4947G-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Series: BD49xxx Type: Voltage Detector Package: Tape & Reel Standard Package: 3,000 pcs Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD4947 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381576-BD4947G-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Series: BD49xxx
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000 pcs
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.7V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD4947
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD4947G-TR
Voltage Supervisor IC 691-BD4947G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4947G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4947G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4947G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4947G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - BD4947G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD4947G-TR
PMIC - Supervisors BD4947G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Supervisors - BD4947G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4947G-TR
Supervisors BD4947G-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4947G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4947G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4947G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BD4947G-TR
Supervisory Circuits BD4947G-TR
Supervisory Circuits CMOS DETEC VOLT 4.7V

Supervisory Circuits CMOS DETEC VOLT 4.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1381576-BD4947G-TR 691-BD4947G-TR BD4947G-TR BD4947G-TR BD4947G-TR BD4947G-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Push-Pull, Totem Pole
Type SSOP Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details