VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:3Pins; Delay Time:-;RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisory Circuits Volt Det CMOS 2.9V SSOP3
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 01AH6560 | BD49K29G-TL | BD49K29G-TL | BD49K29G-TL | BD49K29G-TL |
| Product Name | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1Monitors | 1; 1 | |||
| Pins | 3 | ||||
| Supply Voltage | 0.9500 to 10 volts | ||||
| Threshold | 2.9 volts | 2.9 volts | 2.9 volts |