IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD48K23G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48K23G-TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913178-BD48K23G-TL
Series: BD48Kxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 3-SSOP
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD48K23
Categories: Integrated Circuits (ICs)
Case / Package: 3-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD48K23GTL, BD48K23G-TLTR, BD48K23G-TLDKR, BD48K23G-TLCT
VOLTAGE DETECTOR, 2.3V, SSOP-3, 105DEG C ROHS COMPLIANT: YES
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Supervisory Circuits Volt Sup Det 2.3-6V
IC SUPERVISOR 1 CHANNEL 3SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD48K23G-TL | 913178-BD48K23G-TL | 28AK6482 | BD48K23G-TL | BD48K23G-TL | BD48K23G-TL | BD48K23G-TL |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD48K23G-TL | Voltage Detector, 2.3V, Ssop-3, 105Deg C Rohs Compliant Rohm | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOP; SSOP; 3-SSOP | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| IQ | 0.9000 µA | ||||||
| Supply Voltage | 2.3 to 10 volts |