Manufacturer: Rohm Semiconductor
Win Source Part Number: 1321933-BD48K56G-TL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Voltage Detector
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5.6V
Supplier Device Package: 3-SSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD48K56G-TLTR,BD48K5
Base Product Number: BD48K56
RoHS Status: ROHS3 Compliant
IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD48K56G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48K56G-TL can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1321933-BD48K56G-TL | 691-BD48K56G-TL | BD48K56G-TL | BD48K56G-TL | BD48K56G-TL |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||
| Output Options | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SSOP; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |
| Threshold | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts |