Manufacturer: Rohm Semiconductor
Win Source Part Number: 913186-BD49101AEFS-M
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Automotive PMIC 44-HTSSOP-A
Package: 44-VSOP (0.295", 7.50mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD49101
Categories: Integrated Circuits (ICs)
Case / Package: 44-HTSSOP-A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD49101AEFS-ME2DKR, BD49101AEFS-ME2CT, BD49101AEFS-ME2TR
Automotive PMIC 44-HTSSOP-A
POWER MANAGEMENT IC, AEC-Q100, HTSSOP-44; Supply Voltage:25V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:5; Digital IC Case:HTSSOP; No. of Pins:44Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 913186-BD49101AEFS-ME2 | BD49101AEFS-ME2 | 58AC8502 |
| Product Name | PMIC - PMIC - Power Management - Specialized - BD49101AEFS-ME2 | Power Management - Specialized | Power Management Ic, Aec-Q100, Htssop-44; Supply Voltage Rohm |
| Output Options | Inverting | ||
| Type | SOP; SSOP; TSSOP; 44-HTSSOP-A | SOP; 44-VSOP (0.295\", 7.50mm Width) Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |