The BD46335G-TR is a voltage detector integrated circuit designed for applications requiring precise voltage monitoring and reset functionality. It features a detection voltage range from 2.3V to 4.8V in 0.1V increments, with a high accuracy of ±1.0%. The device operates with ultra-low current consumption of approximately 0.85µA, making it suitable for battery-powered applications. This IC includes a built-in counter timer with three fixed delay times of 50ms, 100ms, and 200ms, eliminating the need for an external capacitor for delay time setting. The BD46335G-TR is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is compatible with SOT-23-5 standards. It is particularly useful in circuits involving microcontrollers or logic circuits that require reliable reset signals. The operating temperature range is from -40°C to +105°C, ensuring functionality in various environmental conditions.
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits RESET DETEC VOLT 3.4V
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD46335G-TR | BD46335G-TR | BD46335G-TR | BD46335G-TR |
| Product Name | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 |