ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD48E54G-TR

Description
Win Source Part Number: 1372282-BD48E54G-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 49 pct. Type: Voltage Detector MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: BD48Exx Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Base Product Number: BD48E54 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 5.4V Reset: Active Low
Request a Quote Datasheet
Description
Win Source Part Number: 1372282-BD48E54G-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 49 pct. Type: Voltage Detector MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: BD48Exx Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Base Product Number: BD48E54 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 5.4V Reset: Active Low
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1372282-BD48E54G-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1372282-BD48E54G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1372282-BD48E54G-TR
Win Source Part Number: 1372282-BD48E54G-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 49 pct. Type: Voltage Detector MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: BD48Exx Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Base Product Number: BD48E54 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 5.4V Reset: Active Low

Win Source Part Number: 1372282-BD48E54G-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 49 pct.
Type: Voltage Detector
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: BD48Exx
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Base Product Number: BD48E54
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 5.4V
Reset: Active Low

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD48E54G-TR
Voltage Supervisor IC 691-BD48E54G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD48E54G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48E54G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD48E54G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48E54G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6512 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6512
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6512
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:5.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:5.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD48E54G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD48E54G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD48E54G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BD48E54G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD48E54G-TR
Supervisors BD48E54G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
IC SUPERVISOR 1 CHANNEL 5SSOP - 687-BD48E54G-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 5SSOP
687-BD48E54G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP 687-BD48E54G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
PMIC - Supervisors - BD48E54G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD48E54G-TR
PMIC - Supervisors BD48E54G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD48E54G-TR
Supervisory Circuits BD48E54G-TR
Supervisory Circuits SPI BUS EEPROM

Supervisory Circuits SPI BUS EEPROM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1372282-BD48E54G-TR 691-BD48E54G-TR 01AH6512 BD48E54G-TR BD48E54G-TR 687-BD48E54G-TR BD48E54G-TR BD48E54G-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor IC Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors IC SUPERVISOR 1 CHANNEL 5SSOP PMIC - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1Monitors 1; 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type SSOP Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 5.4 volts 5.4 volts 5.4 volts 5.4 volts 5.4 volts 5.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
Voltage References - 1906469P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details