ROHM Semiconductor USA, LLC Voltage Supervisor IC BD48E33G-TR

Description
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD48E33G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48E33G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD48E33G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48E33G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-BD48E33G-TR
Voltage Supervisor IC 691-BD48E33G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD48E33G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48E33G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD48E33G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48E33G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD48E33G-TR - 863993-BD48E33G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD48E33G-TR
863993-BD48E33G-TR
PMIC - PMIC - Supervisors - BD48E33G-TR 863993-BD48E33G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 863993-BD48E33G-TR Series: BD48Exx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Supervisor Open Drain or Open Collector Channel 5-SSOP Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: BD48E33 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD48E33G-CT, BD48E33G-DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863993-BD48E33G-TR
Series: BD48Exx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD48E33
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD48E33G-CT, BD48E33G-DKR

Buy Now Datasheet
PMIC - Supervisors - BD48E33G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD48E33G-TR
PMIC - Supervisors BD48E33G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits - BD48E33G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
BD48E33G-TR
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits BD48E33G-TR
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits

Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits

Supplier's Site
Supervisors - BD48E33G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD48E33G-TR
Supervisors BD48E33G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD48E33G-TR 863993-BD48E33G-TR BD48E33G-TR BD48E33G-TR BD48E33G-TR
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - BD48E33G-TR PMIC - Supervisors Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits Supervisors
Number of Supplies 1 1; 1
Type Tape & Reel (TR) SOP; SSOP; 5-SSOP SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.9000 µA
Supply Voltage ? to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details