ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD48E49G-TR

Description
IC SUPERVISOR 1 CHANNEL 3SSOP
Datasheet
Description
IC SUPERVISOR 1 CHANNEL 3SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD48E49G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD48E49G-TR
IC SUPERVISOR 1 CHANNEL 3SSOP

IC SUPERVISOR 1 CHANNEL 3SSOP

Supplier's Site
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6510 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6510
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6510
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - BD48E49G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD48E49G-TR
Supervisors BD48E49G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD48E49G-TR 01AH6510 BD48E49G-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm Supervisors
Threshold 4.9 volts 4.9 volts 4.9 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Number of Supplies 1; 1Monitors
Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855656 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers