ROHM Semiconductor USA, LLC Voltage Supervisors BD4845G-TR

Description
Voltage Detector 4.5V CMOS SSOP5
Request a Quote
Description
Voltage Detector 4.5V CMOS SSOP5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Voltage Detector IC from ROHM, specifically the BD48xxx and BD49xxx series, is designed for high accuracy and low current consumption. It features a detection voltage range from 2.3V to 6.0V in 0.1V increments, with a typical accuracy of ±1.0%. The device operates with an ultra-low current consumption of approximately 0.9µA and is suitable for a wide operating temperature range of -40°C to +105°C. The product is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is similar to the SOT-23-5 package. It offers two output types: N-channel open drain and CMOS output, making it versatile for various applications, particularly in circuits that require reset functionality for microcontrollers or logic circuits. Engineers should consider this voltage detector for projects that demand precise voltage monitoring and low power usage in a small form factor.

Datasheet Summary
Powered by GS/AI

The Voltage Detector IC from ROHM, specifically the BD48xxx and BD49xxx series, is designed for high accuracy and low current consumption. It features a detection voltage range from 2.3V to 6.0V in 0.1V increments, with a typical accuracy of ±1.0%. The device operates with an ultra-low current consumption of approximately 0.9µA and is suitable for a wide operating temperature range of -40°C to +105°C. The product is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is similar to the SOT-23-5 package. It offers two output types: N-channel open drain and CMOS output, making it versatile for various applications, particularly in circuits that require reset functionality for microcontrollers or logic circuits. Engineers should consider this voltage detector for projects that demand precise voltage monitoring and low power usage in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 7003113P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7003113P
Voltage Supervisors 7003113P
Voltage Detector 4.5V CMOS SSOP5

Voltage Detector 4.5V CMOS SSOP5

Supplier's Site
PMIC - PMIC - Supervisors - BD4845G-TR - 011371-BD4845G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4845G-TR
011371-BD4845G-TR
PMIC - PMIC - Supervisors - BD4845G-TR 011371-BD4845G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011371-BD4845G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011371-BD4845G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD4845G-TR
Voltage Supervisor IC 691-BD4845G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4845G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4845G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4845G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4845G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4845G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4845G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4845G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
PMIC - Supervisors - BD4845G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD4845G-TR
PMIC - Supervisors BD4845G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
IC SUPERVISOR 1 CHANNEL 5SSOP - 687-BD4845G-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 5SSOP
687-BD4845G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP 687-BD4845G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BD4845G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4845G-TR
Supervisors BD4845G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Voltage Detector, 900Na, 10V, Sot-23-5; Threshold Voltage Rohm - 08X1348 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 900Na, 10V, Sot-23-5; Threshold Voltage Rohm
08X1348
Voltage Detector, 900Na, 10V, Sot-23-5; Threshold Voltage Rohm 08X1348
VOLTAGE DETECTOR, 900NA, 10V, SOT-23-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, 900NA, 10V, SOT-23-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 7003113P 011371-BD4845G-TR 691-BD4845G-TR BD4845G-TR BD4845G-TR 687-BD4845G-TR BD4845G-TR 08X1348
Product Name Voltage Supervisors PMIC - PMIC - Supervisors - BD4845G-TR Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors IC SUPERVISOR 1 CHANNEL 5SSOP Supervisors Voltage Detector, 900Na, 10V, Sot-23-5; Threshold Voltage Rohm
Number of Supplies 1 1; 1 1 1; 1 1; 1 1; 1Monitors
Output Options Open Drain; Open Drain Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain Open Drain
Type SOP; SSOP; 5-SSOP Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details