ROHM Co., Ltd. Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD48E43G-TR

Description
Win Source Part Number: 1372276-BD48E43G-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 32 pct. Type: Voltage Detector Mfr: Rohm Semiconductor Series: BD48xxx Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Mounting Type: Surface Mount Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 4.3V Reset: Active Low
Request a Quote Datasheet
Description
Win Source Part Number: 1372276-BD48E43G-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 32 pct. Type: Voltage Detector Mfr: Rohm Semiconductor Series: BD48xxx Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Mounting Type: Surface Mount Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 4.3V Reset: Active Low
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1372276-BD48E43G-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1372276-BD48E43G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1372276-BD48E43G-TR
Win Source Part Number: 1372276-BD48E43G-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 32 pct. Type: Voltage Detector Mfr: Rohm Semiconductor Series: BD48xxx Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Mounting Type: Surface Mount Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 4.3V Reset: Active Low

Win Source Part Number: 1372276-BD48E43G-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 32 pct.
Type: Voltage Detector
Mfr: Rohm Semiconductor
Series: BD48xxx
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Mounting Type: Surface Mount
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 4.3V
Reset: Active Low

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD48E43G-TR
Voltage Supervisor IC 691-BD48E43G-TR
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD48E43G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48E43G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD48E43G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48E43G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - BD48E43G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD48E43G-TR
Supervisors BD48E43G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits - BD48E43G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
BD48E43G-TR
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits BD48E43G-TR
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits

Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1372276-BD48E43G-TR 691-BD48E43G-TR BD48E43G-TR BD48E43G-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 7095294 - RS Components, Ltd.
Specs
Type MSOP; Msop
Pins 8
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details