The BD4935G-TR is a voltage detector integrated circuit from Lingto Electronic Limited, part of the BD49xxx series. It features a CMOS output type and is designed for high accuracy voltage detection with a typical detection voltage range of 2.3V to 6.0V in 0.1V increments. The device offers a high accuracy of ±1.0% and operates with an ultra-low current consumption of approximately 0.9OºA. The BD4935G-TR is suitable for applications requiring reset functions in microcontroller and logic circuits. It operates within a wide temperature range of -40°C to +105°C, making it versatile for various environmental conditions. The product is available in compact packages, including SSOP5 and VSOF5, which are designed to save space in circuit layouts. Engineers considering this product should note its small footprint and low power requirements, which can be advantageous in battery-operated devices and space-constrained applications.
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4935G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4935G-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011387-BD4935G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisory Circuits CMOS DETEC VOLT 3.5V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD4935G-TR | 011387-BD4935G-TR | BD4935G-TR | BD4935G-TR | BD4935G-TR | BD4935G-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD4935G-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | SOP; SSOP; 5-SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Supply Voltage | ? to 10 volts |