IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD48L25G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48L25G-TL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1049004-BD48L25G-TL
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: BD48Lxx
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-SSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): BD49L40G-TL; BD49L44G-TL; BD49L25G-TL;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD48L25G-TLCT,BD48L2
Base Product Number: BD48L25
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisory Circuits Volt Det Open drain 2.5V SSOP3
IC SUPERVISOR 1 CHANNEL 3SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD48L25G-TL | 1049004-BD48L25G-TL | BD48L25G-TL | 01AH6532 | BD48L25G-TL | BD48L25G-TL | BD48L25G-TL |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | |||
| Type | Tape & Reel (TR) | SSOP | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| IQ | 0.9000 µA | ||||||
| Supply Voltage | ? to 10 volts | 0.9500 to 10 volts |