The BD45435G-TR is a voltage detector integrated circuit from Lingto Electronic Limited, designed for applications requiring precise voltage monitoring and reset functionality. It features a detection voltage of 4.3V with a high accuracy of ±1.0%, making it suitable for critical applications. The device operates with ultra-low current consumption of 0.85µA, which is beneficial for battery-powered designs. This IC includes a built-in counter timer, eliminating the need for an external capacitor for delay time settings. It offers three fixed internal delay times of 50ms, 100ms, and 200ms, allowing flexibility in timing applications. The BD45435G-TR is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, which is compatible with SOT-23-5 standards. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of environmental conditions. This product is particularly well-suited for circuits utilizing microcontrollers or logic circuits that require reliable reset signals.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 116327-BD45435G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 45 ms Minimum
Voltage - Threshold: 4.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD45435G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD45435G-TR can be used for catalog matching and distributor lookup.
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins;RoHS Compliant: Yes
Supervisory Circuits RESET DETEC VOLT 4.3V
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 116327-BD45435G-TR | 691-BD45435G-TR | 01AH6482 | BD45435G-TR | BD45435G-TR | BD45435G-TR | BD45435G-TR |
| Product Name | PMIC - PMIC - Supervisors - BD45435G-TR | Voltage Supervisor IC | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1Monitors | 1; 1 | |||
| Output Options | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOP; SSOP; 5-SSOP | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 4.3 volts | 4.3 volts | 4.3 volts | 4.3 volts | 4.3 volts |