ROHM Semiconductor USA, LLC Supervisors BD48E52G-TR

Description
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - BD48E52G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD48E52G-TR
Supervisors BD48E52G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD48E52G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD48E52G-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6511 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6511
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6511
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:5.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:5.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD48E52G-TR BD48E52G-TR 01AH6511
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
Output Options Open Drain
Type SC-74A, SOT-753
Threshold 5.2 volts 5.2 volts 5.2 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details