ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD45462G-TR BD45462G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 109595-BD45462G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 180 ms Minimum Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 109595-BD45462G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 180 ms Minimum Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD45462G-TR - 109595-BD45462G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD45462G-TR
109595-BD45462G-TR
PMIC - PMIC - Supervisors - BD45462G-TR 109595-BD45462G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 109595-BD45462G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 180 ms Minimum Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 109595-BD45462G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 180 ms Minimum
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD45462G-TR
Voltage Supervisor IC 691-BD45462G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD45462G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD45462G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD45462G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD45462G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - BD45462G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD45462G-TR
PMIC - Supervisors BD45462G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD45462G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD45462G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD45462G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BD45462G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD45462G-TR
Supervisors BD45462G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD45462G-TR
Supervisory Circuits BD45462G-TR
Supervisory Circuits RESET DETEC VOLT 4.6V

Supervisory Circuits RESET DETEC VOLT 4.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 109595-BD45462G-TR 691-BD45462G-TR BD45462G-TR BD45462G-TR BD45462G-TR BD45462G-TR
Product Name PMIC - PMIC - Supervisors - BD45462G-TR Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOP; SSOP; 5-SSOP Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Threshold 4.6 volts 4.6 volts 4.6 volts 4.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR - 201342-BQ25046DQCR - Win Source Electronics
Specs
Output Options Inverting
Type 10-WSON (3x2)
IQ 1.10E6 µA
View Details
2 suppliers
Voltage References - 1585236 - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details