VOLTAGE DETECTOR, 850NA, 10V, SOT-23-5; Threshold Voltage:3.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisory Circuits RESET DETEC VOLT 3.2V
IC SUPERVISOR 1 CHANNEL 5SSOP
| Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 08X1299 | BD46312G-TR | BD46312G-TR | BD46312G-TR | BD46312G-TR |
| Product Name | Voltage Detector, 850Na, 10V, Sot-23-5; Threshold Voltage Rohm | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1Monitors | 1; 1 | |||
| Features | Manual Reset | ||||
| Pins | 5 | ||||
| Supply Voltage | 0.9500 to 10 volts |