ROHM Semiconductor USA, LLC 5.3V Voltage Supervisor IC BD4853FVE-TR

Description
IC DETECTOR VOLT 5.3V ODRN 5VSOF / Processor Supervisor 5.3V 1 Active Low/Open Drain 5-Pin VSOF T/R Product overview: BD4853FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4853FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DETECTOR VOLT 5.3V ODRN 5VSOF / Processor Supervisor 5.3V 1 Active Low/Open Drain 5-Pin VSOF T/R Product overview: BD4853FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4853FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3V Voltage Supervisor IC
691-BD4853FVE-TR
5.3V Voltage Supervisor IC 691-BD4853FVE-TR
IC DETECTOR VOLT 5.3V ODRN 5VSOF / Processor Supervisor 5.3V 1 Active Low/Open Drain 5-Pin VSOF T/R Product overview: BD4853FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4853FVE-TR can be used for catalog matching and distributor lookup.

IC DETECTOR VOLT 5.3V ODRN 5VSOF / Processor Supervisor 5.3V 1 Active Low/Open Drain 5-Pin VSOF T/R Product overview: BD4853FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4853FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD4853FVE-TR - 769855-BD4853FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4853FVE-TR
769855-BD4853FVE-TR
PMIC - PMIC - Supervisors - BD4853FVE-TR 769855-BD4853FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 769855-BD4853FVE-TR Series: BD48xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SOT-665 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 5.3V Family Name: BD4853FVE Categories: Integrated Circuits (ICs) Manufacturer Package: 5-VSOF Alternative Parts (Cross-Reference): S-80951CNNB-G9MT2G; S-80954CNNB-G9Q-T2; S-80953CNPF-G9PTFU; S-80949CNNB-G9KT2G; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769855-BD4853FVE-TR
Series: BD48xxx
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: SOT-665
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5.3V
Family Name: BD4853FVE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-VSOF
Alternative Parts (Cross-Reference): S-80951CNNB-G9MT2G; S-80954CNNB-G9Q-T2; S-80953CNPF-G9PTFU; S-80949CNNB-G9KT2G;
Introduction Date: April 23, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - BD4853FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4853FVE-TR
Supervisors BD4853FVE-TR
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD4853FVE-TR 769855-BD4853FVE-TR BD4853FVE-TR
Product Name 5.3V Voltage Supervisor IC PMIC - PMIC - Supervisors - BD4853FVE-TR Supervisors
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314BDSGR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers