Manufacturer: Rohm Semiconductor
Win Source Part Number: 863985-BD46275G-TR
Series: BD46xxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD46275
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD46275G-TR-ND, BD46275GCT, BD46275GTR, BD46275GDKR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46275G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46275G-TR can be used for catalog matching and distributor lookup.
Supervisory Circuits RESET DETEC VOLT 2.8V
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; DelayRoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 863985-BD46275G-TR | 691-BD46275G-TR | BD46275G-TR | 01AH6490 | BD46275G-TR | BD46275G-TR | BD46275G-TR |
| Product Name | PMIC - PMIC - Supervisors - BD46275G-TR | Voltage Supervisor IC | Supervisory Circuits | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Inverting | Push-Pull, Totem Pole | |||||
| Type | SOP; SSOP; 5-SSOP | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | ||||
| IQ | 0.8500 µA |