The Voltage Detector IC from ROHM, specifically the BD45xxx and BD46xxx series, operates within a temperature range of -40°C to +105°C. It features a built-in counter timer, eliminating the need for an external capacitor for delay time settings. The device offers low output types, including Nch open drain and CMOS output, with detection voltages ranging from 2.3V to 4.8V in 0.1V increments. The typical current consumption is notably low at 0.85µA. The package size is SSOP5, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for compact applications. This voltage detector is designed for circuits that require reset functionality, particularly in microcontroller or logic circuit applications.
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD45405G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD45405G-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863979-BD45405G-TR
Series: BD45xxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD45405
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD45405G-DKR, BD45405GTR, 846-BD45405G-CT, 846-BD45405G-TR, BD45405G-TR-ND, BD45405GDKR, BD45405GCT
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; RoHS Compliant: Yes
Supervisory Circuits RESET DETEC VOLT 4.0V
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD45405G-TR | 863979-BD45405G-TR | BD45405G-TR | 687-BD45405G-TR | 01AH6478 | BD45405G-TR | BD45405G-TR | BD45405G-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD45405G-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | IC SUPERVISOR 1 CHANNEL 5SSOP | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Supervisory Circuits | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOP; SSOP; 5-SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Supply Voltage | ? to 10 volts | 6 volts | 0.9500 to 10 volts | |||||
| Threshold | 4 volts | 4 volts | 4 volts | 4 volts | 4 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |