Automotive PMIC HTSSOP-A44R
POWER MANAGEMENT IC, AEC-Q100, HTSSOP-44; Supply Voltage:25V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:5; Digital IC Case:HTSSOP; No. of Pins:44Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD49101ARFS-ME2 | 58AC8503 |
| Product Name | Power Management - Specialized | Power Management Ic, Aec-Q100, Htssop-44; Supply Voltage Rohm |
| Type | SOP; 44-VSOP (0.295\", 7.50mm Width) Exposed Pad |